The Double Ended Probe Pin, part number 8YK-D40H-L74I, features an outer diameter ranging from 0.40mm to 0.49mm (0.0157" to 0.0193"). It is designed with a 4 point crown type configuration. The preload is specified at 0.07N (7gf), with a maximum force of 0.25N (25gf) at a travel distance of 0.9mm. The full travel capability of this probe pin is 1.3mm, and it has a current rating of 0.5A. This product is suitable for applications requiring precise contact and reliable electrical performance.
Double Ended Probe Pin
Outer Dia. 0.40-0.49mm/0.0157-0
Preload 0.07N(7gf)
0.25N(25gf)at 0.9mm travel
Full travel 1.3mm
Current rating 0.5A
4 point crown type
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YK-D40H-L74I |
| Product Name | Double Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |