JC Cherry, Inc. Double Ended Probe Pin 8YF230L420-20GI

Description
Double Ended Probe Pin Outer Dia. 2.2mm/0.0866" or larger Preload 0.039N(4gf) 0.196N(20gf) at 2.0mm travel Full travel 12mm Current rating 1.5A
Description
Double Ended Probe Pin Outer Dia. 2.2mm/0.0866" or larger Preload 0.039N(4gf) 0.196N(20gf) at 2.0mm travel Full travel 12mm Current rating 1.5A
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Ended Probe Pin, part number 8YF230L420-20GI, features an outer diameter of 2.2mm (0.0866 inches) or larger. It has a preload of 0.039N (4gf) and a force of 0.196N (20gf) at a travel distance of 2.0mm. The full travel capability of this probe pin is 12mm, and it supports a current rating of 1.5A. This product is suitable for applications requiring precise actuation and reliable electrical connectivity.

Datasheet Summary
Powered by GS/AI

The Double Ended Probe Pin, part number 8YF230L420-20GI, features an outer diameter of 2.2mm (0.0866 inches) or larger. It has a preload of 0.039N (4gf) and a force of 0.196N (20gf) at a travel distance of 2.0mm. The full travel capability of this probe pin is 12mm, and it supports a current rating of 1.5A. This product is suitable for applications requiring precise actuation and reliable electrical connectivity.

Suppliers

Company
Product
Description
Supplier Links
Double Ended Probe Pin - 8YF230L420-20GI - JC Cherry, Inc.
San Jose, CA, United States
Double Ended Probe Pin
8YF230L420-20GI
Double Ended Probe Pin 8YF230L420-20GI
Double Ended Probe Pin Outer Dia. 2.2mm/0.0866" or larger Preload 0.039N(4gf) 0.196N(20gf) at 2.0mm travel Full travel 12mm Current rating 1.5A

Double Ended Probe Pin
Outer Dia. 2.2mm/0.0866" or larger

Preload 0.039N(4gf)
0.196N(20gf) at 2.0mm travel
Full travel 12mm
Current rating 1.5A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8YF230L420-20GI
Product Name Double Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102536-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D25S33E6GX12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
6+6 Pos. Female DIL Cable Housing, for Latches - G125-2041296L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers