JC Cherry, Inc. Small Size Socket Pin, High Temperature NB1125-L150

Description
Small Size Socket Pin High Temperature ●Material: Sleeve: Brass Gold over Ni plating Contact: High Temperature Copper Alloy, Heat Treated, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 250℃ Acceptable Plug: Dia.0.50 - 0.70mm/0.020" - 0.028"
Datasheet
Description
Small Size Socket Pin High Temperature ●Material: Sleeve: Brass Gold over Ni plating Contact: High Temperature Copper Alloy, Heat Treated, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 250℃ Acceptable Plug: Dia.0.50 - 0.70mm/0.020" - 0.028"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin, High Temperature - NB1125-L150 - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin, High Temperature
NB1125-L150
Small Size Socket Pin, High Temperature NB1125-L150
Small Size Socket Pin High Temperature ●Material: Sleeve: Brass Gold over Ni plating Contact: High Temperature Copper Alloy, Heat Treated, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 250℃ Acceptable Plug: Dia.0.50 - 0.70mm/0.020" - 0.028"

Small Size Socket Pin
High Temperature

●Material:
Sleeve: Brass Gold over Ni plating
Contact: High Temperature Copper Alloy, Heat Treated, Gold over Ni plating
●Specifications:
Operating Temperature: -55 to 250℃
Acceptable Plug: Dia.0.50 - 0.70mm/0.020" - 0.028"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number NB1125-L150
Product Name Small Size Socket Pin, High Temperature
Product Type IC Socket; PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - G125-MS12605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details