The PD12P-L100-GG Medium Size Socket Pin from JC Cherry, Inc. features a contact resistance of less than 15 mΩ and is constructed with a brass sleeve that is gold over nickel plated, while the contact is made of beryllium copper with gold over nickel plating. It operates effectively within a temperature range of -55,ÑÉ to +150,ÑÉ when using gold-plated contacts. The socket pin is designed for medium mating force and is compatible with plugs ranging from 0.60 mm to 0.75 mm in diameter. It is suitable for applications requiring reliable electrical connections, particularly in power IC configurations. The dielectric strength is rated at AC300Vrms for one minute, and the insulation resistance is a minimum of 1000 MΩ.
Medium Size Socket Pin
●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.56 - 0.70mm/0.022" - 0.028"
●Low mating force
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | PD12P-L100-GG |
| Product Name | Medium Size Socket Pin |
| Product Type | PCB Pins |