Single Ended Probe Pin
Outer Dia. 1.7-1.99mm/0.0669-0.
Preload 0.12N(12gf)
0.47N(45gf) at 0.6mm travel
Full travel 1.0mm
Current rating 1.5A
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YJ1552G-HT |
| Product Name | Single Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |