JC Cherry, Inc. High Current Spring Probe Pins, 8Y500B Series, Sphere Type, Outer Dia. 3.8mm/0.150" 8Y500B-H75S17-SP-SD14

Description
High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.47N(150gf) at 1.4mm travel Full travel 1.7mm Current rating 7.0A
Datasheet
Description
High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.47N(150gf) at 1.4mm travel Full travel 1.7mm Current rating 7.0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Spring Probe Pins, 8Y500B Series, Sphere Type, Outer Dia. 3.8mm/0.150
San Jose, CA, United States
High Current Spring Probe Pins, 8Y500B Series, Sphere Type, Outer Dia. 3.8mm/0.150"
8Y500B-H75S17-SP-SD14
High Current Spring Probe Pins, 8Y500B Series, Sphere Type, Outer Dia. 3.8mm/0.150" 8Y500B-H75S17-SP-SD14
High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.47N(150gf) at 1.4mm travel Full travel 1.7mm Current rating 7.0A

High Current Spring Probe Pins
8Y500B Series
Sphere Type
Outer Dia. 3.8mm/0.150"

1.47N(150gf) at 1.4mm travel
Full travel 1.7mm
Current rating 7.0A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8Y500B-H75S17-SP-SD14
Product Name High Current Spring Probe Pins, 8Y500B Series, Sphere Type, Outer Dia. 3.8mm/0.150"
Product Type Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 103058-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details