JC Cherry, Inc. Thru Hole Short type, Round Socket Pin JSS17-GG

Description
Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"
Datasheet
Description
Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru Hole Short type, Round Socket Pin - JSS17-GG - JC Cherry, Inc.
San Jose, CA, United States
Thru Hole Short type, Round Socket Pin
JSS17-GG
Thru Hole Short type, Round Socket Pin JSS17-GG
Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"

Thru Hole Short type, Round Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number JSS17-GG
Product Name Thru Hole Short type, Round Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Female 16 AWG Right-Angled Solder Power Contact - M80-32C - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
PCB Headers & Receptacles - 102055-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers