JC Cherry, Inc. Small Size Socket Pin JOK10-GG

Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.35 - 0.60mm/0.014" - 0.024"
Datasheet
Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.35 - 0.60mm/0.014" - 0.024"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin - JOK10-GG - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin
JOK10-GG
Small Size Socket Pin JOK10-GG
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.35 - 0.60mm/0.014" - 0.024"

Small Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.35 - 0.60mm/0.014" - 0.024"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number JOK10-GG
Product Name Small Size Socket Pin
Product Type IC Socket; PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 61AC9125 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
PCB Connector Headers & Receptacles - 102974-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details