JC Cherry, Inc. Plunger:Beryllium Copper, Single Ended Probe Pin 8YJ1552G-2HT-CON

Description
Plunger: Beryllium Copper Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.086N(8.7gf) 0.392N(40gf) at 1.0mm travel Full travel 2.0mm Current rating 1.5A
Datasheet
Description
Plunger: Beryllium Copper Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.086N(8.7gf) 0.392N(40gf) at 1.0mm travel Full travel 2.0mm Current rating 1.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plunger:Beryllium Copper, Single Ended Probe Pin - 8YJ1552G-2HT-CON - JC Cherry, Inc.
San Jose, CA, United States
Plunger:Beryllium Copper, Single Ended Probe Pin
8YJ1552G-2HT-CON
Plunger:Beryllium Copper, Single Ended Probe Pin 8YJ1552G-2HT-CON
Plunger: Beryllium Copper Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.086N(8.7gf) 0.392N(40gf) at 1.0mm travel Full travel 2.0mm Current rating 1.5A

Plunger: Beryllium Copper
Single Ended Probe Pin
Outer Dia. 1.7-1.99mm/0.0669-0.0783"

Preload 0.086N(8.7gf)
0.392N(40gf) at 1.0mm travel
Full travel 2.0mm
Current rating 1.5A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8YJ1552G-2HT-CON
Product Name Plunger:Beryllium Copper, Single Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details