Double Ended Probe Pin
Outer Dia. 0.31-0.39mm/0.0122-0
High Temperature spec
-40 to +150℃
0.216N(22gf) at 0.4mm travel
Full travel 0.5mm
Current rating 0.3A
4 point crown type
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YK-D29H-L37EE-SUS |
| Product Name | Double Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |