The Power Transistor Socket PDSA-NB195-S0504-GG is designed for the TO-247(4pin) package and is suitable for high-temperature applications, with an operating temperature range of -45 to +250°C. It features high-reliability round contacts that ensure good electrical and mechanical performance. The socket has a maximum current rating of 5.0A and a maximum contact resistance of 15mΩ. It also boasts a dielectric strength of DC1200V for one minute and an insulator resistance of at least 1000MΩ at DC100V. The materials used include a brass sleeve with gold over nickel plating, high-temperature copper alloy for contacts, and high-temperature thermoplastic insulator rated UL94V-0. This product is particularly noted for its low outgassing properties, making it suitable for sensitive environments.
Power Transistor Sockets
For TO-247(4pin)
High Temp. 250℃
Low Outgassing
This Power Transistor Test Sockets accommodates the TO-247(4pin) package and can be used in high-temperature environments. And its high-reliability
round contacts provide good electrical and mechanical performances.
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | PDSA-NB195-S0504-GG |
| Product Name | Power Transistor Sockets, For TO-247(4pin), High Temp. 250℃, Low Outgassing |
| Product Type | IC Socket |
| Socket Type | Transistor Sockets |
| Mounting | Solder |
| Current Rating | 5 amps |