The D8-F34L32-GG is a Thru Hole Short type Round Socket Pin manufactured by JC Cherry, Inc. It features a brass sleeve with gold over nickel plating, providing mechanical protection to the contact area and allowing for higher current capacity. The product is designed to accommodate plug diameters ranging from 1.7mm to 2.0mm. It supports a maximum current rating of 12A, depending on the plug size used. The operating temperature range is from -55°C to 150°C. The socket pin is suitable for soldering onto PC boards, and it is available in bulk packaging, with options for reel packaging. The design allows for easy replacement of components without exposing heat-sensitive parts to soldering temperatures.
Thru Hole Short type, Round Socket Pin
●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.1.20 - 1.55mm/0.047" - 0.061"
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | D8-F34L32-GG |
| Product Name | Thru Hole Short type, Round Socket Pin |
| Product Type | PCB Pins |