JC Cherry, Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Battery Connector, PC Board Mount 4.0mm Pitch Max Stroke 2.5mm High Current Type 5A High Durability Type | |
| Battery Connector, Small size for PC Board Mount 2.5mm Pitch High Current Type 5A High Durability Type Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base... | |
| Board to Board connectors ●Highly reliable M-pin Probes as contact parts ●Usable for connecting two PCBs ●Available for small and large quantity order ●Replaceable pins | |
| Board to Board connectors Bandwidth 40GHz Substrate spacing 1.0mm/0.039" ●Highly reliable M-pin Probes as contact parts ●Usable for RF ●Usable for connecting two PCBs ●Available for small and large quantity... | |
| PC Board Two-tiered Pin Materials : Brass Gold Flash Ni Plating | |
| PC Board Two-tiered Pin Materials : Gold Flash Ni Plating |