JC Cherry, Inc. High Current Probe Pin, 89CC Series, Constant Contact Type, Outer Dia 2.0mm/0.079", Plunger Exchangeble 89CC-EX-SPH-PA5F20

Description
High Current Probe Pin, 89CC Series Constant Contact Type, Outer Dia 2.0mm/0.079" Plunger Exchangeable Preload 0.5N(51gf) 2.5N(255gf)at 1.4mm travel Full travel 2.0mm Current max 8A
Datasheet
Description
High Current Probe Pin, 89CC Series Constant Contact Type, Outer Dia 2.0mm/0.079" Plunger Exchangeable Preload 0.5N(51gf) 2.5N(255gf)at 1.4mm travel Full travel 2.0mm Current max 8A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Probe Pin, 89CC Series, Constant Contact Type, Outer Dia 2.0mm/0.079
San Jose, CA, United States
High Current Probe Pin, 89CC Series, Constant Contact Type, Outer Dia 2.0mm/0.079", Plunger Exchangeble
89CC-EX-SPH-PA5F20
High Current Probe Pin, 89CC Series, Constant Contact Type, Outer Dia 2.0mm/0.079", Plunger Exchangeble 89CC-EX-SPH-PA5F20
High Current Probe Pin, 89CC Series Constant Contact Type, Outer Dia 2.0mm/0.079" Plunger Exchangeable Preload 0.5N(51gf) 2.5N(255gf)at 1.4mm travel Full travel 2.0mm Current max 8A

High Current Probe Pin, 89CC Series
Constant Contact Type, Outer Dia 2.0mm/0.079"
Plunger Exchangeable

Preload 0.5N(51gf)
2.5N(255gf)at 1.4mm travel
Full travel 2.0mm
Current max 8A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 89CC-EX-SPH-PA5F20
Product Name High Current Probe Pin, 89CC Series, Constant Contact Type, Outer Dia 2.0mm/0.079", Plunger Exchangeble
Product Type Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions - 06M1870 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers