JC Cherry, Inc. Double ended probe pin, Outer Dia. 0.40-0.49mm/0.0157-0.0193" 8YK-D40H-L57I

Description
Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A Plunger Material: Beryllium Copper
Datasheet
Description
Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A Plunger Material: Beryllium Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double ended probe pin, Outer Dia. 0.40-0.49mm/0.0157-0.0193
San Jose, CA, United States
Double ended probe pin, Outer Dia. 0.40-0.49mm/0.0157-0.0193"
8YK-D40H-L57I
Double ended probe pin, Outer Dia. 0.40-0.49mm/0.0157-0.0193" 8YK-D40H-L57I
Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A Plunger Material: Beryllium Copper

Double ended probe pin
Outer Dia. 0.40-0.49mm/0.0157-0.0193"

Preload 0.04N(4gf)
0.228N(23.3gf)at 0.9mm travel
Full travel 1.1mm
Current rating 0.5A
Plunger Material: Beryllium Copper

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8YK-D40H-L57I
Product Name Double ended probe pin, Outer Dia. 0.40-0.49mm/0.0157-0.0193"
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102690-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers