JC Cherry, Inc. For QFP, SOP, Latch Lock type or, Screw Lock type Direct Contact Socket

Description
For QFP, SOP Latch Lock type or Screw Lock type The test socket that enables high-speed transmission signal measurement by adopting the contact method that directly presses the device lead against the board. Application ●Mounting on PCB for mass-production ●Final test and inspection at real environment (ex. automobile, robotics, electrical devices for mobility) ●IC failure analysis
Datasheet
Description
For QFP, SOP Latch Lock type or Screw Lock type The test socket that enables high-speed transmission signal measurement by adopting the contact method that directly presses the device lead against the board. Application ●Mounting on PCB for mass-production ●Final test and inspection at real environment (ex. automobile, robotics, electrical devices for mobility) ●IC failure analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, United States
For QFP, SOP, Latch Lock type or, Screw Lock type
Direct Contact Socket
For QFP, SOP, Latch Lock type or, Screw Lock type Direct Contact Socket
For QFP, SOP Latch Lock type or Screw Lock type The test socket that enables high-speed transmission signal measurement by adopting the contact method that directly presses the device lead against the board. Application ●Mounting on PCB for mass-production ●Final test and inspection at real environment (ex. automobile, robotics, electrical devices for mobility) ●IC failure analysis

For QFP, SOP
Latch Lock type or
Screw Lock type

The test socket that enables high-speed transmission signal measurement
by adopting the contact method that directly presses the device lead
against the board.
Application
●Mounting on PCB for mass-production
●Final test and inspection at real environment
(ex. automobile, robotics, electrical devices for mobility)
●IC failure analysis

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number Direct Contact Socket
Product Name For QFP, SOP, Latch Lock type or, Screw Lock type
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details