JC Cherry, Inc. Small Size Socket Pin NZG8820-GG

Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.64mm/0.015" - 0.025"
Datasheet
Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.64mm/0.015" - 0.025"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin - NZG8820-GG - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin
NZG8820-GG
Small Size Socket Pin NZG8820-GG
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.64mm/0.015" - 0.025"

Small Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.38 - 0.64mm/0.015" - 0.025"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number NZG8820-GG
Product Name Small Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH13405M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
D-Sub Standard Board Mount - D25S13A4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details