JC Cherry, Inc. Test & Burn-In Socket, GU10 Frame Series, Size 10x16mm / 0.39"x0.63" GU10-xxxxxxxxxx

Description
Test & Burn-In Socket GU10 Frame Series Size 10x16mm / 0.39"x0.63" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ Solder Dip Type/ High Frequency Response Type For example:MEMS Device, SAW Filter, Semiconductor, Electronic Part How to order for Custom design GU10-xxxxxxxxxx *P/N will be informed after fixing specifications.
Datasheet
Description
Test & Burn-In Socket GU10 Frame Series Size 10x16mm / 0.39"x0.63" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ Solder Dip Type/ High Frequency Response Type For example:MEMS Device, SAW Filter, Semiconductor, Electronic Part How to order for Custom design GU10-xxxxxxxxxx *P/N will be informed after fixing specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test & Burn-In Socket, GU10 Frame Series, Size 10x16mm / 0.39
San Jose, CA, United States
Test & Burn-In Socket, GU10 Frame Series, Size 10x16mm / 0.39"x0.63"
GU10-xxxxxxxxxx
Test & Burn-In Socket, GU10 Frame Series, Size 10x16mm / 0.39"x0.63" GU10-xxxxxxxxxx
Test & Burn-In Socket GU10 Frame Series Size 10x16mm / 0.39"x0.63" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ Solder Dip Type/ High Frequency Response Type For example:MEMS Device, SAW Filter, Semiconductor, Electronic Part How to order for Custom design GU10-xxxxxxxxxx *P/N will be informed after fixing specifications.

Test & Burn-In Socket
GU10 Frame Series
Size 10x16mm / 0.39"x0.63"
Can also be used as Burn in Socket

●High reliability
●Cost competitive
●Temperature: -40 to +150℃
Solder Dip Type/ High Frequency Response Type
For example:MEMS Device, SAW Filter, Semiconductor, Electronic Part
How to order for Custom design
GU10-xxxxxxxxxx
*P/N will be informed after fixing specifications.

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number GU10-xxxxxxxxxx
Product Name Test & Burn-In Socket, GU10 Frame Series, Size 10x16mm / 0.39"x0.63"
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
4 Tabs Low Profile Quick Fit Header - 7819 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details