JC Cherry, Inc. Small Size Socket Pin NSF0035-GG

Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"
Datasheet
Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin - NSF0035-GG - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin
NSF0035-GG
Small Size Socket Pin NSF0035-GG
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"

Small Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number NSF0035-GG
Product Name Small Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 TH - 10153520-2033006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details