JC Cherry, Inc. Medium Size Socket Pin JS50-GG

Description
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.70 - 2.00mm/0.067" - 0.079" ●Medium mating force
Datasheet
Description
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.70 - 2.00mm/0.067" - 0.079" ●Medium mating force
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Size Socket Pin - JS50-GG - JC Cherry, Inc.
San Jose, CA, United States
Medium Size Socket Pin
JS50-GG
Medium Size Socket Pin JS50-GG
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.70 - 2.00mm/0.067" - 0.079" ●Medium mating force

Medium Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.1.70 - 2.00mm/0.067" - 0.079"
●Medium mating force

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number JS50-GG
Product Name Medium Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103169-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Tin/Tin
View Details