JC Cherry, Inc. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| Micro BNC Connectors PC Board Right Angle Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| Micro BNC Connectors PC Board Vertical Mount Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| Micro BNC Connectors Right Angle Cable, Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V... | |
| Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1.5C2V, RGG179 *Please contact us if you need other cables. Crimping Tool: JHT-H116N... | |
| Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V | |
| Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated | |
| Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1.5C2V, RGG179 *Please contact us if you need other cables. Crimping Tool: JHT-H116N... | |
| Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V | |
| MMCX Connectors Cable Plugs Material & Finish: Shell: Brass, Au Plated Insulator: PTFE Acceptable Cable: 55024A1311(Raychem) | |
| MMCX Connectors PCB Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| Non-Magnetic RF Coaxial Connector K2.92 Connector For Cable Plug ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector KS Connectors For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector KS Connectors For Cable Plug ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MCX Connector For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MMCX Connecto For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MMCX Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMA Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMB Connector For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMP Connector For PCB Male/Female ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| SHV Connectors Bulkhead Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Lug Terminal: Brass, Ni plated | |
| SHV Connectors Jacks Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U | |
| SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-58/U, RG-58A/U | |
| SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U | |
| SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: Dia. 3.2/0.126" | |
| SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: M2.6 | |
| SMA Connectors Flange Mount Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| SMA Connectors Flange Mount Jacks Material & Finish: Shell: Stainless Steel, Au Plated Insulator: PTFE | |
| SMA Connectors Flange Mount Jacks Material & Finish: Shell: Stainless Steel, Passivated Insulator: PTFE Leads: Brass, Ni Plated | |
| SMA Connectors Flexible Cable Solder Crimp Type Jacks Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV | |
| SMA Connectors PC Board End Launch Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| SMA Connectors PC Board Mount Connectors Jacks Material & Finish: Shell: Brass, Au Plated | |
| SMA Connectors PC Board Mount Connectors Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE Leads: Beryllium Copper, Au Plated over Au Plated | |
| SMA Connectors PC Board Mount Connectors Jacks Material & Finish: Shell: Stainless Steel, Passivated Insulator: PTFE Leads: Beryllium Copper, Au Plated over Au Plated | |
| SMA Connectors Semi-Rigid Cable Solder Type Jacks Material & Finish: Stainless Steel, Au Plated Acceptable Cable: RG-405/U 2.19mm/0.086" | |
| SMA Connectors Semi-Rigid Cable Solder Type Jacks Material & Finish: Stainless Steel, Au Plated Acceptable Cable: SX-16 1.6mm/0.063" | |
| SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: RG-402/U 3.58mm/0.141" | |
| SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-12 1.19mm/0.047" | |
| SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-16 1.6mm/0.063" | |
| SMA Connectors Solder Crimp Type Right Angle Plugs Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV Crimping Tool: JTA-16/34/35 |