JC Cherry, Inc. Double Ended Probe Pin 8YF160L130-35G

Description
Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" High Temperature spec -50 to +150℃ 0.344N(35gf)at 1.2mm travel Full travel 1.7mm Current rating 1.2A
Datasheet
Description
Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" High Temperature spec -50 to +150℃ 0.344N(35gf)at 1.2mm travel Full travel 1.7mm Current rating 1.2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ended Probe Pin - 8YF160L130-35G - JC Cherry, Inc.
San Jose, CA, United States
Double Ended Probe Pin
8YF160L130-35G
Double Ended Probe Pin 8YF160L130-35G
Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" High Temperature spec -50 to +150℃ 0.344N(35gf)at 1.2mm travel Full travel 1.7mm Current rating 1.2A

Double Ended Probe Pin
Outer Dia. 1.0-2.19mm/0.0394-0.0862"
High Temperature spec
-50 to +150℃

0.344N(35gf)at 1.2mm travel
Full travel 1.7mm
Current rating 1.2A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8YF160L130-35G
Product Name Double Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Ffc/fpc, R/a Hdr, 2Row, 30Pos; Pitch Spacing Amphenol Communications Solutions - 65AJ7492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount Right Angle
View Details
Headers & Wire Housings - 103309-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details