JC Cherry, Inc. 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type 8Y254B-H81S17-SM

Description
8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.1mm travel Full Travel 1.7mm Current rating 5.0A
Datasheet
Description
8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.1mm travel Full Travel 1.7mm Current rating 5.0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type - 8Y254B-H81S17-SM - JC Cherry, Inc.
San Jose, CA, United States
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type
8Y254B-H81S17-SM
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type 8Y254B-H81S17-SM
8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.1mm travel Full Travel 1.7mm Current rating 5.0A

8Y254B Spring Probe Pins
Outer Dia. 1.82mm
SMT Type

0.98N(100gf) at 1.1mm travel
Full Travel 1.7mm
Current rating 5.0A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8Y254B-H81S17-SM
Product Name 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, SMT Type
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Header, 8Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7114 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details