JC Cherry, Inc. Laser Diode Socket, 2.0mm/0.079" Pitch Circle, Solder Dip, 4Pin LD200-4P-xx

Description
Laser Diode Socket 2.0mm/0.079" Pitch Circle Solder Dip 4Pin
Datasheet
Description
Laser Diode Socket 2.0mm/0.079" Pitch Circle Solder Dip 4Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Socket, 2.0mm/0.079
San Jose, CA, United States
Laser Diode Socket, 2.0mm/0.079" Pitch Circle, Solder Dip, 4Pin
LD200-4P-xx
Laser Diode Socket, 2.0mm/0.079" Pitch Circle, Solder Dip, 4Pin LD200-4P-xx
Laser Diode Socket 2.0mm/0.079" Pitch Circle Solder Dip 4Pin

Laser Diode Socket
2.0mm/0.079" Pitch Circle
Solder Dip
4Pin

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number LD200-4P-xx
Product Name Laser Diode Socket, 2.0mm/0.079" Pitch Circle, Solder Dip, 4Pin
Product Type IC Socket
Mounting Solder
Current Rating 2 amps
Insulation Resistance 500 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details