Socket Pins
Current Rate: 13A at 25℃(AWG20)
Acceptable Plug: Dia. 1.6/0.063"
Acceptable Wire: AWG#20 to #22
0.3mm² to 0.5mm²
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | VJS-F16L182-CN |
| Product Name | Socket Pins |
| Product Type | IC Socket; PCB Pins; PCB Receptacles |