JC Cherry, Inc. 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type 8Y254B-H74S14-SD

Description
8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.1mm travel Full Travel 1.4mm Current rating 5.0A
Datasheet
Description
8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.1mm travel Full Travel 1.4mm Current rating 5.0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type - 8Y254B-H74S14-SD - JC Cherry, Inc.
San Jose, CA, United States
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type
8Y254B-H74S14-SD
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type 8Y254B-H74S14-SD
8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.1mm travel Full Travel 1.4mm Current rating 5.0A

8Y254B Spring Probe Pins
Outer Dia. 1.82mm
Solder Dip Type

0.98N(100gf) at 1.1mm travel
Full Travel 1.4mm
Current rating 5.0A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8Y254B-H74S14-SD
Product Name 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-210-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - 102322-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details