JC Cherry, Inc. Plunger Exchangeable Probe Pin 89H-EX-SPH-M4-L546

Description
Plunger Exchangeable Probe Pin PAT PENDING Outer Dia 7.3mm/0.287" 7.7N(785gf) at 3.8mm travel Full travel 5.8mm Preload 3.5N(357gf) Mounting hole dia.(Press)  6.8±0.02
Datasheet
Description
Plunger Exchangeable Probe Pin PAT PENDING Outer Dia 7.3mm/0.287" 7.7N(785gf) at 3.8mm travel Full travel 5.8mm Preload 3.5N(357gf) Mounting hole dia.(Press)  6.8±0.02
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plunger Exchangeable Probe Pin - 89H-EX-SPH-M4-L546 - JC Cherry, Inc.
San Jose, CA, United States
Plunger Exchangeable Probe Pin
89H-EX-SPH-M4-L546
Plunger Exchangeable Probe Pin 89H-EX-SPH-M4-L546
Plunger Exchangeable Probe Pin PAT PENDING Outer Dia 7.3mm/0.287" 7.7N(785gf) at 3.8mm travel Full travel 5.8mm Preload 3.5N(357gf) Mounting hole dia.(Press)  6.8±0.02

Plunger Exchangeable Probe Pin
PAT PENDING
Outer Dia 7.3mm/0.287"

7.7N(785gf) at 3.8mm travel
Full travel 5.8mm
Preload 3.5N(357gf)
Mounting hole dia.(Press)  6.8±0.02

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 89H-EX-SPH-M4-L546
Product Name Plunger Exchangeable Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MH10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details