JC Cherry, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| ●Highly reliable contact of multiple point with the louver. ●Your custom product welcome. | |
| Battery Connector, PC Board Mount 4.0mm Pitch Max Stroke 2.5mm High Current Type 5A High Durability Type | |
| Battery Connector, Small size for PC Board Mount 2.5mm Pitch High Current Type 5A High Durability Type Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base... | |
| Board to Board connectors ●Highly reliable M-pin Probes as contact parts ●Usable for connecting two PCBs ●Available for small and large quantity order ●Replaceable pins | |
| Board to Board connectors Bandwidth 40GHz Substrate spacing 1.0mm/0.039" ●Highly reliable M-pin Probes as contact parts ●Usable for RF ●Usable for connecting two PCBs ●Available for small and large quantity... | |
| Ceramic Hermetic Seals Double Side Mating Dsub Connector | |
| Ceramic Hermetic Seals Double Side Mating USB Connector USB Type-A 2.0 | |
| Ceramic Hermetic Seals Double Side Mating with Flange | |
| Ceramic Hermetic Seals Double Side Plug Mating Type Acceptable Plug: #12: Dia.2.4mm/0.094" or bigger (Please contact us if you have special needs.) Note: Each parts grafted by silver brazing. | |
| Ceramic Hermetic Seals Single Side Mating with Flange | |
| Ceramic Hermetic Seals Single Side Plug Mating Type Acceptable Plug: #12: Dia.2.4mm/0.094" or bigger (Please contact us if you have special needs.) Note: Each parts grafted by silver brazing. | |
| Coaxial High Voltage HV Connectors are high-voltage coaxial connectors that can be easily mated and unmated with a bayonet lock mechanism. | |
| Feature Available use in vacuum environment by adopting difficult-to-cut materials. Made by low outgassing material. Can mate with hermetic connector. Socket pins and plug pins are needed to connect with... | |
| Glass Hermetic Connector Hermetic Connector is used as relay terminal that electrically connects the inside and outside of the container that seals vacuum, pressure, gas, etc. 1. As it complies... | |
| Glass Hermetic Dsub Connector Double Side Hermetic Connector is used as relay terminal that electrically connects the inside and outside of the container that seals vacuum, pressure, gas, etc. 1. | |
| Glass Hermetic Dsub Connector Single Side Hermetic Connector is used as relay terminal that electrically connects the inside and outside of the container that seals vacuum, pressure, gas, etc. 1. | |
| Hermetic connector is connects electricity via a conductive terminal while maintaining air-tightness.The product from MARUWA Co., Ltd. which has a good performance for joining and sealing technology of ceramics and... | |
| High Voltage Connector DC30KV ●Crimping tool is required. ●Both pins (socket and plug) are removal with pin removal tool. ●Please contact us about the tools. | |
| Micro BNC Connectors PC Board Right Angle Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| Micro BNC Connectors PC Board Vertical Mount Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| Micro BNC Connectors Right Angle Cable, Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V... | |
| Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1.5C2V, RGG179 *Please contact us if you need other cables. Crimping Tool: JHT-H116N... | |
| Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V | |
| Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated | |
| Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1.5C2V, RGG179 *Please contact us if you need other cables. Crimping Tool: JHT-H116N... | |
| Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V | |
| MMCX Connectors Cable Plugs Material & Finish: Shell: Brass, Au Plated Insulator: PTFE Acceptable Cable: 55024A1311(Raychem) | |
| MMCX Connectors PCB Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| Non-Magnetic RF Coaxial Connector K2.92 Connector For Cable Plug ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector KS Connectors For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector KS Connectors For Cable Plug ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MCX Connector For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MMCX Connecto For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MMCX Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMA Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMB Connector For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMP Connector For PCB Male/Female ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| PC Board Two-tiered Pin Materials : Brass Gold Flash Ni Plating | |
| PC Board Two-tiered Pin Materials : Gold Flash Ni Plating | |
| SHV Connectors Bulkhead Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Lug Terminal: Brass, Ni plated | |
| SHV Connectors Jacks Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U | |
| SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-58/U, RG-58A/U | |
| SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U | |
| SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: Dia. 3.2/0.126" | |
| SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: M2.6 | |
| SMA Connectors Flange Mount Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| SMA Connectors Flange Mount Jacks Material & Finish: Shell: Stainless Steel, Au Plated Insulator: PTFE | |
| SMA Connectors Flange Mount Jacks Material & Finish: Shell: Stainless Steel, Passivated Insulator: PTFE Leads: Brass, Ni Plated | |
| SMA Connectors Flexible Cable Solder Crimp Type Jacks Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV | |
| SMA Connectors PC Board End Launch Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE | |
| SMA Connectors PC Board Mount Connectors Jacks Material & Finish: Shell: Brass, Au Plated | |
| SMA Connectors PC Board Mount Connectors Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE Leads: Beryllium Copper, Au Plated over Au Plated | |
| SMA Connectors PC Board Mount Connectors Jacks Material & Finish: Shell: Stainless Steel, Passivated Insulator: PTFE Leads: Beryllium Copper, Au Plated over Au Plated | |
| SMA Connectors Semi-Rigid Cable Solder Type Jacks Material & Finish: Stainless Steel, Au Plated Acceptable Cable: RG-405/U 2.19mm/0.086" | |
| SMA Connectors Semi-Rigid Cable Solder Type Jacks Material & Finish: Stainless Steel, Au Plated Acceptable Cable: SX-16 1.6mm/0.063" | |
| SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: RG-402/U 3.58mm/0.141" | |
| SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-12 1.19mm/0.047" | |
| SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-16 1.6mm/0.063" | |
| SMA Connectors Solder Crimp Type Right Angle Plugs Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV Crimping Tool: JTA-16/34/35 |