JC Cherry, Inc. Test & Burn-In Socket, GU37 Frame Series, Size 37x39mm / 1.46"x1.54" GU37x-xxxxxxxxxx

Description
Test & Burn-In Socket GU37 Frame Series Size 37x39mm / 1.46"x1.54" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃
Datasheet
Description
Test & Burn-In Socket GU37 Frame Series Size 37x39mm / 1.46"x1.54" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test & Burn-In Socket, GU37 Frame Series, Size 37x39mm / 1.46
San Jose, CA, United States
Test & Burn-In Socket, GU37 Frame Series, Size 37x39mm / 1.46"x1.54"
GU37x-xxxxxxxxxx
Test & Burn-In Socket, GU37 Frame Series, Size 37x39mm / 1.46"x1.54" GU37x-xxxxxxxxxx
Test & Burn-In Socket GU37 Frame Series Size 37x39mm / 1.46"x1.54" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃

Test & Burn-In Socket
GU37 Frame Series
Size 37x39mm / 1.46"x1.54"
Can also be used as Burn in Socket

●High reliability
●Cost competitive
●Temperature: -40 to +150℃

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number GU37x-xxxxxxxxxx
Product Name Test & Burn-In Socket, GU37 Frame Series, Size 37x39mm / 1.46"x1.54"
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2463 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
PCB Headers & Receptacles - 064003-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details