Double Ended Probe Pin
Outer Dia. 0.40-0.49mm/0.0157-0
0.27N at 0.5mm travel
Full travel 0.6mm max
Current rating 0.5A
4 point crown type
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 8YK-D40H-L34I |
Product Name | Double Ended Probe Pin |
Product Type | IC Socket; Pin Probes |