JC Cherry, Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| Coaxial High Voltage HV Connectors are high-voltage coaxial connectors that can be easily mated and unmated with a bayonet lock mechanism. | |
| Non-Magnetic RF Coaxial Connector K2.92 Connector For Cable Plug ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector KS Connectors For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector KS Connectors For Cable Plug ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MCX Connector For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MMCX Connecto For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector MMCX Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMA Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMB Connector For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... | |
| Non-Magnetic RF Coaxial Connector SMP Connector For PCB Male/Female ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture... |