Double Ended Probe Pin
Outer Dia. 0.40-0.49mm/0.0157-0
0.297N(30gf)at 0.64mm travel
Full travel 0.8mm
Current rating 0.5A
4 point crown type
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YK-D39H-L584-PD33EE |
| Product Name | Double Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |