JC Cherry, Inc. Medium Size Socket Pin PDK2031-GG

Description
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.30 - 1.50mm/0.051" - 0.059" ●Medium mating force
Datasheet
Description
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.30 - 1.50mm/0.051" - 0.059" ●Medium mating force
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Size Socket Pin - PDK2031-GG - JC Cherry, Inc.
San Jose, CA, United States
Medium Size Socket Pin
PDK2031-GG
Medium Size Socket Pin PDK2031-GG
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.30 - 1.50mm/0.051" - 0.059" ●Medium mating force

Medium Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.1.30 - 1.50mm/0.051" - 0.059"
●Medium mating force

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number PDK2031-GG
Product Name Medium Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10148733-0031K03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 1-2307842-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details