JC Cherry, Inc. Small Size Socket Pin NS75-GG

Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"
Datasheet
Description
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin - NS75-GG - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin
NS75-GG
Small Size Socket Pin NS75-GG
Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"

Small Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number NS75-GG
Product Name Small Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details