Double Ended Probe Pin
Outer Dia. 0.50-0.69mm/0.0197-0
0.274N(28gf) at 0.8mm travel
Full travel 1.3mm
Current rating 0.5A
4 point Reduced crown type
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YF58L1115-28G |
| Product Name | Double Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |