Double Ended Probe Pin
Outer Dia. 0.70-0.99mm/0.0276-0
0.195N(20gf)at 3.0mm travel
Full travel 3.7mm
Current rating 0.7A
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YF70L150-SUSI |
| Product Name | Double Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |