JC Cherry, Inc. Louver Type Socket Pins, Acceptable plug: Dia.1.00mm/0.039" UJUS10-166LG

Description
Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome.
Datasheet
Description
Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louver Type Socket Pins, Acceptable plug: Dia.1.00mm/0.039
San Jose, CA, United States
Louver Type Socket Pins, Acceptable plug: Dia.1.00mm/0.039"
UJUS10-166LG
Louver Type Socket Pins, Acceptable plug: Dia.1.00mm/0.039" UJUS10-166LG
Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome.

Louver Type Socket Pins
Acceptable plug: Dia.1.00mm/0.039"

●Louver has reliable structure with beryllium copper, heat treated.
●Low contact resistance and high current rating.
●High mating/unmating durability.
●Your custom products welcome.

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number UJUS10-166LG
Product Name Louver Type Socket Pins, Acceptable plug: Dia.1.00mm/0.039"
Product Type IC Socket; PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-White - 6018 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details