JC Cherry, Inc. Thru Hole Short type, Round Socket Pin D3H-F17L22-GG

Description
Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.45 plug at 25℃) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"
Datasheet
Description
Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.45 plug at 25℃) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru Hole Short type, Round Socket Pin - D3H-F17L22-GG - JC Cherry, Inc.
San Jose, CA, United States
Thru Hole Short type, Round Socket Pin
D3H-F17L22-GG
Thru Hole Short type, Round Socket Pin D3H-F17L22-GG
Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.45 plug at 25℃) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"

Thru Hole Short type, Round Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Operating Current: 5.0A max (in case of φ0.45 plug at 25℃)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number D3H-F17L22-GG
Product Name Thru Hole Short type, Round Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Backplane Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M1871 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details