JC Cherry, Inc. 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type 8Y254B-H64S14-SD

Description
8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.0mm travel Full Travel 1.3mm Current rating 5.0A
Datasheet
Description
8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.0mm travel Full Travel 1.3mm Current rating 5.0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type - 8Y254B-H64S14-SD - JC Cherry, Inc.
San Jose, CA, United States
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type
8Y254B-H64S14-SD
8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type 8Y254B-H64S14-SD
8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.0mm travel Full Travel 1.3mm Current rating 5.0A

8Y254B Spring Probe Pins
Outer Dia. 1.82mm
Solder Dip Type

0.98N(100gf) at 1.0mm travel
Full Travel 1.3mm
Current rating 5.0A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8Y254B-H64S14-SD
Product Name 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Conn, Header, 54Pos, 9Row; Product Range Amphenol Communications Solutions - 64AC2333 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details