JC Cherry, Inc. Double Ended Probe Pin MMD5131214-024N

Description
Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" High Temperature spec -40 to +150℃ 0.235N(24gf) at 0.5mm travel Current rating 0.5A We supply the connectors using this probe pin. This probe pin itself is for reference only, not available for sales.
Datasheet
Description
Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" High Temperature spec -40 to +150℃ 0.235N(24gf) at 0.5mm travel Current rating 0.5A We supply the connectors using this probe pin. This probe pin itself is for reference only, not available for sales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ended Probe Pin - MMD5131214-024N - JC Cherry, Inc.
San Jose, CA, United States
Double Ended Probe Pin
MMD5131214-024N
Double Ended Probe Pin MMD5131214-024N
Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" High Temperature spec -40 to +150℃ 0.235N(24gf) at 0.5mm travel Current rating 0.5A We supply the connectors using this probe pin. This probe pin itself is for reference only, not available for sales.

Double Ended Probe Pin
Outer Dia. 0.50-0.69mm/0.0197-0.0272"
High Temperature spec
-40 to +150℃

0.235N(24gf) at 0.5mm travel
Current rating 0.5A
We supply the connectors using this probe pin.
This probe pin itself is for reference only, not available for sales.

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number MMD5131214-024N
Product Name Double Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102618-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details