Single Ended Probe Pin
Outer Dia. 1.0-1.29mm/0.0394-0.
Preload 0.114N(11gf)
0.343N(35gf)at 0.4mm travel
Full travel 0.6mm
Current rating 1.2A
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YN1030G-034BI |
| Product Name | Single Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |