Small Size Socket Pin
●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.35 - 0.60mm/0.014" - 0.024"
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | J1139LAN-GG |
| Product Name | Small Size Socket Pin |
| Product Type | PCB Pins |