JC Cherry, Inc. Small Size Socket Pin JSP0020-GG-SB

Description
Small Size Socket Pin Thru Hole Socket Pin with Silicone Seal ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"
Datasheet
Description
Small Size Socket Pin Thru Hole Socket Pin with Silicone Seal ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin - JSP0020-GG-SB - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin
JSP0020-GG-SB
Small Size Socket Pin JSP0020-GG-SB
Small Size Socket Pin Thru Hole Socket Pin with Silicone Seal ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"

Small Size Socket Pin
Thru Hole Socket Pin with Silicone Seal

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number JSP0020-GG-SB
Product Name Small Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details