JC Cherry, Inc. Double Ended Probe Pin 88Y-D20H-L57-CON

Description
Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller Preload 0.049N(4.99gf) 0.196N(20gf) at 0.6mm travel Full travel 0.7mm Current rating 0.1A
Datasheet
Description
Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller Preload 0.049N(4.99gf) 0.196N(20gf) at 0.6mm travel Full travel 0.7mm Current rating 0.1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ended Probe Pin - 88Y-D20H-L57-CON - JC Cherry, Inc.
San Jose, CA, United States
Double Ended Probe Pin
88Y-D20H-L57-CON
Double Ended Probe Pin 88Y-D20H-L57-CON
Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller Preload 0.049N(4.99gf) 0.196N(20gf) at 0.6mm travel Full travel 0.7mm Current rating 0.1A

Double Ended Probe Pin
Outer Dia. 0.30mm/0.0118" or smaller

Preload 0.049N(4.99gf)
0.196N(20gf) at 0.6mm travel
Full travel 0.7mm
Current rating 0.1A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 88Y-D20H-L57-CON
Product Name Double Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PTFE Insulated Top Mount Solder Terminal - 11304 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers