Kelvin Type Probe Pins
88YKL Series
Preload 0.083N(8.5gf)
0.275N(28gf) at 0.45mm travel
Full travel 0.6mm
Current rating 1.5A
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 88YKL-D38H-Lxxx |
| Product Name | Kelvin Type Probe Pins, 88YKL Series |
| Product Type | IC Socket; Pin Probes |