JC Cherry, Inc. Medium Size Socket Pin PD20CM1-L158-GG

Description
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.70 - 1.05mm/0.028" - 0.041" ●Medium mating force
Datasheet
Description
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.70 - 1.05mm/0.028" - 0.041" ●Medium mating force
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Size Socket Pin - PD20CM1-L158-GG - JC Cherry, Inc.
San Jose, CA, United States
Medium Size Socket Pin
PD20CM1-L158-GG
Medium Size Socket Pin PD20CM1-L158-GG
Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.70 - 1.05mm/0.028" - 0.041" ●Medium mating force

Medium Size Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.70 - 1.05mm/0.028" - 0.041"
●Medium mating force

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number PD20CM1-L158-GG
Product Name Medium Size Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8935 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details