JC Cherry, Inc. Single Ended Probe Pin 8YJ2873G-BA

Description
Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.75N(76gf) 1.76N(180gf) at 1.1mm travel Full travel 2.4mm Current max 2.0A
Datasheet
Description
Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.75N(76gf) 1.76N(180gf) at 1.1mm travel Full travel 2.4mm Current max 2.0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Probe Pin - 8YJ2873G-BA - JC Cherry, Inc.
San Jose, CA, United States
Single Ended Probe Pin
8YJ2873G-BA
Single Ended Probe Pin 8YJ2873G-BA
Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.75N(76gf) 1.76N(180gf) at 1.1mm travel Full travel 2.4mm Current max 2.0A

Single Ended Probe Pin
Outer Dia. 2.0mm/0.0787" or larger

Preload 0.75N(76gf)
1.76N(180gf) at 1.1mm travel
Full travel 2.4mm
Current max 2.0A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8YJ2873G-BA
Product Name Single Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Connector Headers & Receptacles - 102974-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details