The NZK8310-GG Small Size Socket Pin from JC Cherry, Inc. is designed for applications requiring compact and reliable connections. It features a brass sleeve with gold over nickel plating and a contact made of beryllium-copper, also with gold over nickel plating. The contact resistance is specified to be less than 15 mΩ, ensuring efficient electrical performance. This socket pin operates effectively within a temperature range of -55 to 150°C. It accommodates plugs with a diameter ranging from 0.30 mm to 0.58 mm (0.012" to 0.023"). This product is suitable for applications where space is limited and reliable connectivity is essential.
Small Size Socket Pin
●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.30 - 0.58mm/0.012" - 0.023"
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | NZK8310-GG |
| Product Name | Small Size Socket Pin |
| Product Type | PCB Pins |