JC Cherry, Inc. Small Size Socket Pin, Thru Hole Socket Pin JSP0020-GG

Description
Small Size Socket Pin Thru Hole Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"
Datasheet
Description
Small Size Socket Pin Thru Hole Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Socket Pin, Thru Hole Socket Pin - JSP0020-GG - JC Cherry, Inc.
San Jose, CA, United States
Small Size Socket Pin, Thru Hole Socket Pin
JSP0020-GG
Small Size Socket Pin, Thru Hole Socket Pin JSP0020-GG
Small Size Socket Pin Thru Hole Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"

Small Size Socket Pin
Thru Hole Socket Pin

●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.38 - 0.60mm/0.015" - 0.024"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number JSP0020-GG
Product Name Small Size Socket Pin, Thru Hole Socket Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1-102084-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
Female PCB Terminal for .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
5+5 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241096M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
1 1/4
Specs
Product Type IC Socket
View Details