Single Ended Probe Pin
Outer Dia. 1.01mm/0.040"
Solder Dip Type
0.51N(52gf) at 0.7mm travel
Full travel 1.2mm
Current max : 1.2A
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8Y127-H62S12SD |
| Product Name | Single Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |